The S9716A-Z7H060-P is a 96-pitch, 60-tooth anti-backlash spur gear with a 20° pressure angle, designed for precision motion control. It features a 0.6250-inch pitch diameter, a 0.646-inch outer diameter, and a 0.2498-inch (1/4-inch) bore. The gear is made from 303 stainless steel with a clamp-type hub style, and the hub includes a set screw. The spring and hub components are also 303 stainless steel, with a torsion-type 302 stainless steel spring in spring temper. The gear is manufactured to AGMA 10 standards with a 0.104-inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7H060-P |
| Product Name | 96 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |