Stock Drive Products & Sterling Instrument - SDP/SI 96 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7H048-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9716A-Z7H048-P is a 96 pitch, 48-tooth, anti-backlash spur gear with a 20° pressure angle, 0.5000 inch pitch diameter, and 0.521 inch outer diameter. It features a 0.1248 inch (1/8 inch) bore and a clamp-type hub. The gear is made from 303 stainless steel, with a spring temper 302 stainless steel torsion spring and a 303 stainless steel hub. The face width is 0.104 inch.

Datasheet Summary
Powered by GS/AI

The S9716A-Z7H048-P is a 96 pitch, 48-tooth, anti-backlash spur gear with a 20° pressure angle, 0.5000 inch pitch diameter, and 0.521 inch outer diameter. It features a 0.1248 inch (1/8 inch) bore and a clamp-type hub. The gear is made from 303 stainless steel, with a spring temper 302 stainless steel torsion spring and a 303 stainless steel hub. The face width is 0.104 inch.

Suppliers

Company
Product
Description
Supplier Links
96 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z7H048-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
96 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z7H048-P
96 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7H048-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z7H048-P
Product Name 96 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 48
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 70 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design English
View Details
32 D.P., 72 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32072A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design English
View Details
32 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
Module 0.8, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details