The S9716A-Z7G095AP is an 80-pitch anti-backlash spur gear with 95 teeth, 0.1248-inch bore, and clamp-type hub, made from 303 stainless steel with a 20° pressure angle. The gear has a pitch diameter of 1.1875 inches and an outside diameter of 1.213 inches. It uses a 302 stainless steel torsion spring for backlash compensation and features a .104-inch face width. The hub design is clamp type (code 7), and the gear is machined from material that has been anodized prior to cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G095AP |
| Product Name | 80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |