The S9716A-Z7G095-P is an 80-pitch, 95-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 in. (3/16 in.) bore, featuring a clamp-type hub and manufactured from 303 stainless steel. The gear has a pitch diameter of 1.1875 in. and an outside diameter of 1.213 in. The hub is designed for clamping, with a pin diameter of 0.312 in. and a sub-drill for secure mounting. The gear is constructed with 303 stainless steel for the hub and 302 stainless steel torsion springs, and the gear teeth are formed from 303 stainless steel. The face width is 0.104 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G095-P |
| Product Name | 80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |