The S9716A-Z7G085AP is a mini-lash spur gear from a series featuring 80 pitch, 20° pressure angle, and a 1.0625-inch pitch diameter with a 1.088-inch outside diameter. It has an 85-tooth count and is made of 303 stainless steel with a 302 stainless steel torsion spring. The gear uses a clamp-type hub with a 0.312-inch bore and a face width of 0.104 inch. It supports pin or clamp hub styles and is anodized before cutting if made from aluminum alloy. The part conforms to the disclosed dimensional and material specifications for the 80-pitch mini-lash gear series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G085AP |
| Product Name | 80 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |