The S9716A-Z7G080AP is an anti-backlash spur gear in the Mini-Lash series, with 80 teeth, 80 pitch, and a 20° pressure angle. It has a .104 face width and a 0.1248 inch (1/8 inch) bore, with a clamp-type hub. The gear is made from 303 stainless steel, while the hub is 303 stainless steel and the spring is 302 stainless steel in torsion spring temper. The pitch diameter is 1.0000 inch and the outside diameter is 1.025 inch. The part conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G080AP |
| Product Name | 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |