The S9714A-Z5G048AP is a mini-lash spur gear from a series of 80 pitch, 20° pressure angle gears with 48 teeth, offered in stainless steel or anodized aluminum alloy. It features a clamp-type hub with a 0.1873 inch (3/16 inch) bore, and a face width of 0.104 inch. The gear has a pitch diameter of 0.6000 inch and an outside diameter of 0.625 inch. The hub is made of 303 stainless steel, the spring is 302 stainless steel in torsion spring temper, and the gear teeth are cut from either 303 stainless steel or 2024-T4/T351 aluminum alloy after anodizing. The part is designed for anti-backlash applications and uses a set screw for secure mounting. A clamp-type hub style (code 5) is specified, distinguishing it from pin-type variants in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G048AP |
| Product Name | 80 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |