The S9714A-Z5G046AP is a mini-lash spur gear from the 80 pitch series, featuring 46 teeth, a 20° pressure angle, and a 0.1873 in. (3/16 in.) bore with a clamp-type hub. The gear is made of 303 stainless steel, while the hub and spring components are also 303 and 302 stainless steel respectively. The pitch diameter is 0.5750 in. and the outside diameter is 0.600 in., with a face width of 0.104 in. The gear is designed for anti-backlash applications and is available in pin or clamp hub configurations.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G046AP |
| Product Name | 80 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |