The D820 P1-169 is a mini-lash spur gear in an 80 pitch, 20° pressure angle design for anti-backlash applications, available with 1/8, 3/16, or 1/4 inch bores and pin or clamp-type hubs. The gear teeth are cut from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with 302 stainless steel torsion springs. Face width is 0.104 inch, and hub styles are designated by codes 2, 4, or 6 for pin type and 3, 5, or 7 for clamp type. Bore diameters are .1248, .1873, or .2498 inch, with corresponding hub diameters and set screw clearances as specified. The gear has an outer diameter determined by tooth count and pitch diameter, with catalog numbers ranging from 40 to 98 teeth.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G044AP |
| Product Name | 80 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |