The S9714A-Z5G044-P is a mini-lash spur gear with 44 teeth, 80 pitch, and a 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore and a clamp-type hub. The gear is made from 303 stainless steel, with a face width of 0.104 inch. The hub design permits clamping on the shaft, and the gear's pitch diameter is 0.5500 inch with an outside diameter of 0.575 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G044-P |
| Product Name | 80 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |