The S9714A-Z5F088-P is a 72 pitch, 88-tooth anti-backlash spur gear with a 20° pressure angle, made from 303 stainless steel, featuring a clamp-type hub with a 0.222-inch bore diameter and a 1.2222-inch pitch diameter. The gear has a face width of 0.104 inch and is designed for use with a 1/4-inch bore size (code 6). The hub style is clamp type (code 5), and the gear is anodized before cutting. The product is part of the S971 series, which includes variations in bore size, tooth count, and hub style. The spring and hub materials are 302 and 303 stainless steel, respectively. The gear meets AGMA 10 standards and has a 1.250-inch outer diameter.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F088-P |
| Product Name | 72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 88 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |