S9714A-Z5F084-P is a 72 pitch, 20° pressure angle, anti-backlash spur gear with 84 teeth, a 0.2498 inch (1/4 inch) bore, and clamp-type hub. It is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting, and features a 0.104 inch face width. The gear has a pitch diameter of 1.1667 inches and an outer diameter of 1.194 inches. The hub is secured by set screws and complies with the Mini-Lash Gear design.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F084-P |
| Product Name | 72 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |