S9714A-Z5F080-P is a 72 pitch, 80-tooth, anti-backlash spur gear with a 20° pressure angle, 0.104 inch face width, and a 0.2498 inch (1/4 inch) bore, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy. The gear features a clamp-type hub with a 0.437 inch hub diameter, secured by set screws. It has a pitch diameter of 1.1111 inches and an outer diameter of 1.139 inches. The gear is designed for use with torsion springs made of 302 stainless steel in spring temper. The hub style and material are fixed for all variants of this series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F080-P |
| Product Name | 72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |