The S971 series consists of 72-pitch, 20° pressure angle anti-backlash spur gears made of 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with 303 stainless steel hubs and 302 stainless steel torsion springs. The gear has a .104 inch face width and is available with 1/8, 3/16, or 1/4 inch bore sizes in pin or clamp hub styles. The S9714A-Z5F072AP variant is a 72-tooth gear with a 3/16 inch bore (code 4), clamp type hub (code 5), and an overall pitch diameter of 1.0000 inches and outside diameter of 1.028 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F072AP |
| Product Name | 72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |