The S9714A-Z5F070AP is a 70-tooth, 72-pitch anti-backlash spur gear with a 20° pressure angle, designed for use with a 0.2498 in (1/4 in) bore. It features a clamp-type hub with a 0.312 in diameter, constructed from 303 stainless steel gears and 302 stainless steel torsion springs. The gear has a face width of 0.104 in, and the hub style is clamp type, as indicated by the 7 code. The gear's pitch diameter is 0.9722 in and outside diameter is 1.000 in. The gear material is 303 stainless steel, consistent with the series design.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F070AP |
| Product Name | 72 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |