The S9714A-Z5F070-P is a 72-pitch, 70-tooth anti-backlash spur gear with a 20° pressure angle, 0.9722-inch pitch diameter, and a 0.1248-inch (1/8) bore. It features a pin-type hub and is made from 303 stainless steel, with a face width of 0.104 inch. The gear is designed for use with springs and hubs also in 303 stainless steel, with torsion-type 302 stainless steel springs. The part conforms to AGMA 10 standards and has an anodized aluminum alloy option for the gear material, though the specific variant here is stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F070-P |
| Product Name | 72 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |