The S9714A-Z5F062AP is a 72-pitch, 20° pressure angle, anti-backlash spur gear with 62 teeth and a 0.1873 inch (3/16 inch) bore, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized gears and 303 stainless steel hubs. It uses a clamp-type hub (code 5) with a 0.250 inch clamp diameter, and includes a set screw for secure mounting. The gear has a pitch diameter of 0.8611 inches and an outer diameter of 0.889 inches. The spring member is made from 302 stainless steel in torsion spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F062AP |
| Product Name | 72 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |