S9714A-Z5F062-P is a 72 pitch, 20° pressure angle, anti-backlash spur gear with 62 teeth and a 0.1873 inch (3/16 inch) bore, made of 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 0.8611 inch and an outside diameter of 0.889 inch. The hub style is clamp type, identified by code 5, and the gear is anodized before cutting as per the 2024-T4 or T351 aluminum alloy specification, though the material code A indicates stainless steel construction for this variant.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F062-P |
| Product Name | 72 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |