S9714A-Z5F060AP is a 72 pitch, 20° pressure angle anti-backlash spur gear with 60 teeth and a 0.1873 inch (3/16 inch) bore, made of 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.8333 inches and an outside diameter of 0.861 inches. The hub is designed for set screw attachment, and the gear is manufactured from the same material specifications listed for the Mini-Lash Gear series. The product is part of a series that includes various tooth counts and bore sizes, with this variant specifically identified by its bore and hub code.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F060AP |
| Product Name | 72 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |