S9714A-Z5F060-P is a mini-lash spur gear with 60 teeth, 72 pitch, and a 20° pressure angle, designed to reduce backlash in precision applications. It has a 0.2498 inch (1/4 inch) bore and uses a clamp-type hub with a 0.312 inch diameter. The gear is made from 303 stainless steel, and the spring is made from 302 stainless steel in torsion spring temper. The face width is 0.104 inch, and the pitch diameter is 0.8333 inch with an outside diameter of 0.861 inch. The part conforms to the 72 pitch, 20° pressure angle standard and is available in pin or clamp hub styles, with clamp type designated by code 5.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F060-P |
| Product Name | 72 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |