The S971 series consists of 72-pitch, 20° pressure angle anti-backlash spur gears with bore sizes of 1/8, 3/16, or 1/4 inch. Gears are manufactured from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with 303 stainless steel hubs and 302 stainless steel torsion springs. Hub styles are available as pin type (codes 2, 4, 6) or clamp type (codes 3, 5, 7). Face width is 0.104 inch. The catalog lists gear tooth counts from 36 to 88, with corresponding pitch diameters and outer diameters. Repetition of the part number format and component codes confirms the series structure.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F058AP |
| Product Name | 72 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |