S9714A-Z5F056-P is a 72-pitch, 56-tooth, anti-backlash spur gear with a 20° pressure angle, 0.104-inch face width, and a 0.1873-inch (3/16) bore. It has a clamp-type hub, 303 stainless steel gear and hub, and a 302 stainless steel torsion spring. The gear is made from 303 stainless steel and measures 0.7778-inch pitch diameter and 0.806-inch outside diameter.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F056-P |
| Product Name | 72 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |