S9714A-Z5F054-P is a 72-pitch anti-backlash spur gear with 54 teeth, a 0.1873 inch bore, and a clamp-type hub, made of 303 stainless steel with a 20° pressure angle. The gear has a pitch diameter of 0.7500 inch and an outside diameter of 0.778 inch. The hub style is clamp type, designated by code 5. The material specifications for the gear, hub, and torsion spring are 303 stainless steel, 303 stainless steel, and 302 stainless steel in spring temper, respectively. The face width is 0.104 inch. The gear is designed for use with 72-pitch systems and is available in 1/8, 3/16, and 1/4 inch bore sizes as specified by the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F054-P |
| Product Name | 72 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |