The S9714A-Z5F052-P is a 72-pitch, 20° pressure angle anti-backlash spur gear with 52 teeth and a 3/16-inch bore, manufactured from 303 stainless steel with a clamp-style hub. It has a pitch diameter of 0.7222 inches and an outside diameter of 0.750 inches, with a face width of 0.104 inches. The gear is designed for use with aluminum or stainless steel components, and includes a set screw for shaft retention. The hub design is clamp type, corresponding to code 5 in the series. The gear meets the AGMA 10 standard for precision and has an anodized aluminum option available, though this variant uses stainless steel for the gear and spring components.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F052-P |
| Product Name | 72 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |