The S9714A-Z5F050AP is a 72-pitch, 20° pressure angle anti-backlash spur gear from the S971 series, with 50 teeth, a 0.1873 inch (3/16 inch) bore, and a clamp-type hub. The gear is made from 303 stainless steel or 2024-T4/-T351 aluminum alloy, anodized before cutting, with a 0.104 inch face width and a pitch diameter of 0.6944 inch and an outer diameter of 0.722 inch. The hub is 303 stainless steel, and the torsion spring is 302 stainless steel in spring temper. The part uses a set screw for assembly and conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F050AP |
| Product Name | 72 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |