The S9714A-Z5F050-P is a 72-pitch, 20° pressure angle anti-backlash spur gear with 50 teeth and a 0.1873 inch (3/16 inch) bore, mounted with a clamp-type hub. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel with a torsion spring of 302 stainless steel in spring temper. The face width is 0.104 inch, and the pitch diameter is 0.6944 inch with an outside diameter of 0.722 inch. It conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F050-P |
| Product Name | 72 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |