S9714A-Z5F048AP is a 72-pitch, 20° pressure angle anti-backlash spur gear with 48 teeth and a 0.1873 inch (3/16 inch) bore, featuring a clamp-type hub and made of 303 stainless steel. The gear has a pitch diameter of 0.6667 inch, an outside diameter of 0.694 inch, and a face width of 0.104 inch. The hub is designed for clamping with a sub-drill for secure mounting, and the gear is manufactured with torsion springs made of 302 stainless steel to maintain backlash control.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F048AP |
| Product Name | 72 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |