S9714A-Z5F042AP is a 72-pitch, 20° pressure angle anti-backlash spur gear with 42 teeth and a 3/16 inch bore, made from 303 stainless steel with a clamp-style hub. It has a pitch diameter of 0.5833 inches and an outside diameter of 0.611 inches, featuring a 0.104-inch face width. The gear is designed for use with a set screw and is anodized before cutting if made from 2024-T4 or -T351 aluminum alloy, though this variant uses stainless steel. The hub style is clamp type, designated by code 5.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F042AP |
| Product Name | 72 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |