The S971 series comprises anti-backlash spur gears with 72 pitch and a 20° pressure angle, made from 303 stainless steel or 2024-T4/-T351 aluminum alloy, anodized before cutting. Hubs are 303 stainless steel with torsion springs of 302 stainless steel in spring temper. Available with 1/8, 3/16, or 1/4 inch bores and either pin or clamp-type hubs. The gear has a 0.104 inch face width and 38 teeth, with a pitch diameter of 0.5278 inch and an outer diameter of 0.556 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F038AP |
| Product Name | 72 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |