The S9714A-Z5F038-P is a 72-pitch anti-backlash spur gear with 38 teeth, a 3/16-inch bore, and a clamp-type hub, manufactured from 303 stainless steel with a 20° pressure angle. The gear has a pitch diameter of 0.5278 inches and an outside diameter of 0.556 inches. It features a 0.104-inch face width and is designed for use with a set screw. The hub style is clamp type, and the gear is anodized before cutting if made from aluminum alloy, though this unit uses stainless steel. The spring and hub materials are 302 and 303 stainless steel respectively, consistent with the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F038-P |
| Product Name | 72 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |