The S9714A-Z5F036AP is a 72-pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash Gear series, with 36 teeth, a 1/8 inch bore, and clamp-type hub. The gear is made of 303 stainless steel, and the hub design accommodates a 0.312 inch clamp diameter. The gear has a pitch diameter of 0.5000 inches and an outer diameter of 0.528 inches. Spring-loaded construction with 302 stainless steel torsion springs provides anti-backlash functionality. The gear is supplied with a set screw for shaft retention.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F036AP |
| Product Name | 72 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |