The S9714A-Z5E078AP is a 64 pitch, 78-tooth, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with a .2498 inch (1/4 inch) bore and clamp-type hub. It is manufactured from 303 stainless steel with a face width of .104 inch and a pitch diameter of 1.2187 inches. The gear uses a torsion spring made of 302 stainless steel in spring temper to eliminate backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E078AP |
| Product Name | 64 DP, 78 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 78 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |