S9714A-Z5E074AP is a 74-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear with a 0.1248 inch bore, clamp-type hub, and 303 stainless steel gear and hub. The gear has a pitch diameter of 1.1562 inches and an outer diameter of 1.188 inches, with a face width of 0.104 inch. The spring is made of 302 stainless steel in torsion spring temper. The gear is manufactured from 303 stainless steel, and the hub is secured by a set screw. The part is part of the MINI-LASH GEARS series for inch applications, with anodized aluminum alloy variants available on special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E074AP |
| Product Name | 64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |