The S9714A-Z5E074-P is a 64 pitch, 74-tooth, anti-backlash spur gear with a 20° pressure angle, clamp-type hub, and a 1/4 inch bore. It is made of 303 stainless steel with a face width of 0.104 inch and an outside diameter of 1.188 inches. The gear is designed for use with torsion springs of 302 stainless steel and features a set screw for secure mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E074-P |
| Product Name | 64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |