The S9714A-Z5E072-P is a 72-tooth anti-backlash spur gear with a 64 pitch, 20° pressure angle, and a 1.1250 inch pitch diameter, featuring a 0.2498 inch (1/4) bore and clamp-type hub. The gear is made from 303 stainless steel with a 0.104 inch face width, and the hub is secured by a set screw. The gear body is anodized before cutting if made from 2024-T4 or -T351 aluminum alloy, but this variant uses stainless steel. The design follows the Mini-Lash Gear series specifications with pin or clamp hub styles and is compatible with standard inch-based mounting and alignment systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E072-P |
| Product Name | 64 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |