The S9714A-Z5E070-P is a 64-pitch anti-backlash spur gear with 70 teeth, 20° pressure angle, and a 0.2498 inch (1/4 inch) bore, designed for use with clamp-type hubs. The gear is made from 303 stainless steel, and the hub is secured via a clamp-style design with a 0.325 inch bore diameter. The face width is 0.104 inch, and the pitch diameter is 1.0937 inches with an outer diameter of 1.125 inches. The gear housing and torsion spring are also constructed from 303 and 302 stainless steel, respectively. The part complies with the Mini-Lash Gear series specifications for 64-pitch, 20° pressure angle gears.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E070-P |
| Product Name | 64 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |