The S9714A-Z5E066AP is a 66-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle, available in 303 stainless steel or 2024-T4/T351 aluminum alloy anodized before cutting. It features a clamp-type hub with a 0.312-inch bore diameter, and a face width of 0.104 inch. The gear has a pitch diameter of 1.0312 inches and an outside diameter of 1.063 inches. The hub is secured by a set screw and is designed for use with torsion springs made of 302 stainless steel in spring temper. All components comply with the AGMA 10 quality standard.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E066AP |
| Product Name | 64 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |