The S9714A-Z5E066-P is a 66-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear with a 0.250-inch bore, clamp-type hub, and 303 stainless steel gear material. The gear has a pitch diameter of 1.0312 inches and an outside diameter of 1.063 inches. The hub style is clamp type (Code 5), and the gear is manufactured from 303 stainless steel as specified for this series. Face width is 0.104 inch, and it is designed for use with 0.250-inch bore applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E066-P |
| Product Name | 64 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |