The S9714A-Z5E062-P is a 62-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle, featuring a clamp-type hub and a 0.9687-inch bore diameter. It is constructed from 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a face width of 0.104 inch and an outside diameter of 1.000 inch. The part conforms to the Mini-Lash Gear series specifications, including the pin or clamp hub styles and annular tooth profile. No other dimensional or material details beyond those specified for the series are provided for this variant.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E062-P |
| Product Name | 64 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |