Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5E060-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9714A-Z5E060-P is a 64-pitch, 60-tooth, 20° pressure angle anti-backlash spur gear with a 0.9375-inch pitch diameter and 0.969-inch outside diameter, featuring a 0.2498-inch (1/4) bore and clamp-type hub. The gear is made from 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. The face width is 0.104 inch.

Datasheet Summary
Powered by GS/AI

S9714A-Z5E060-P is a 64-pitch, 60-tooth, 20° pressure angle anti-backlash spur gear with a 0.9375-inch pitch diameter and 0.969-inch outside diameter, featuring a 0.2498-inch (1/4) bore and clamp-type hub. The gear is made from 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. The face width is 0.104 inch.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9714A-Z5E060-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9714A-Z5E060-P
64 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5E060-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9714A-Z5E060-P
Product Name 64 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 60
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
Module 0.8, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
48 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
24 D.P., 42 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24042A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 42
Design English
View Details