The Mini-Lash Gear is a 64-pitch, 20° pressure angle anti-backlash spur gear available in 303 stainless steel or 2024-T4/-T351 aluminum alloy, anodized before cutting, with pin or clamp hub styles for 1/8, 3/16, or 1/4 inch bores. The hub style is identified by a code: pin type (2, 4, or 6) or clamp type (3, 5, or 7). The gear has a 0.104-inch face width. For a 56-tooth gear with clamp hub style 5, the pitch diameter is 0.8750 inches and outside diameter is 0.906 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E056-P |
| Product Name | 64 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |