S9714A-Z5E054AP is a 64-pitch anti-backlash spur gear with 54 teeth, 20° pressure angle, and a 0.2498 in. bore, made of 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 0.8437 in. and an outside diameter of 0.875 in., with a face width of 0.104 in. The hub is secured by a set screw, and the spring is 302 stainless steel in torsion type, spring temper. The gear is anodized before cutting if made of 2024-T4 or -T351 aluminum alloy, but this variant is stainless steel. It complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E054AP |
| Product Name | 64 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |