The S9714A-Z5E050AP is a 64-pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, featuring a 0.7812-inch pitch diameter and 0.813-inch outside diameter. It has a 0.2498-inch (1/4-inch) bore and uses a clamp-type hub with a 5 hub style code. The gear is made from 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. The face width is 0.104 inch, and it is designed for use with 1/8, 3/16, or 1/4-inch bores in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E050AP |
| Product Name | 64 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |