The S9714A-Z5E044AP is a 64 pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash Gear series, featuring a 44-tooth count and a .2498 inch (1/4 inch) bore. It uses a clamp-type hub with a .312 inch outer diameter and is constructed from 303 stainless steel for both gear and hub. The spring is made of 302 stainless steel in torsion spring temper. The gear has a face width of .104 inch and is designed for inch-based systems with specified pitch diameter and outside diameter values of .6875 inch and .719 inch respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E044AP |
| Product Name | 64 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |