The S9714A-Z5E036AP is a 64 pitch, 20° pressure angle anti-backlash spur gear in the MINI-LASH GEARS series, with 36 teeth and a 3/16 inch bore. It has a clamp-type hub with a 0.250 inch diameter, constructed from 303 stainless steel for the gear and hub, and 302 stainless steel for the torsion spring. The gear's pitch diameter is 0.5625 inches and outside diameter is 0.594 inches. The face width is 0.104 inches. Anodized 2024-T4 or T351 aluminum alloy versions are available, but this variant is stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E036AP |
| Product Name | 64 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |