S9714A-Z5E034-P is a 64-pitch anti-backlash spur gear with 34 teeth and a 0.1873 inch (3/16 inch) bore, featuring a clamp-type hub and 303 stainless steel construction. It has a 20° pressure angle, a face width of 0.104 inch, and an outside diameter of 0.563 inch. The gear is designed for use with anodized aluminum or stainless steel components and includes a torsion spring made of 302 stainless steel to maintain backlash control.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E034-P |
| Product Name | 64 DP, 34 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 34 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |