The S9714A-Z5E032-P is a 64-pitch, 32-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.1248-inch (1/8-inch) bore and clamp-type hub. It is constructed with 303 stainless steel for both gear and hub, and uses a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.5000 inch and an outside diameter of 0.531 inch, with a face width of 0.104 inch. The part complies with AGMA 10 standards and is compatible with the Mini-Lash Gear series for inch-by-inch applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E032-P |
| Product Name | 64 DP, 32 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |