The S9714A-Z4J144AP is a 144-teeth, 120-diametral pitch anti-backlash spur gear with a 20° pressure angle, manufactured in 303 stainless steel with a clamp-type hub and a 0.1873-inch bore. It has a pitch diameter of 1.2000 inches and an overall diameter of 1.217 inches. The gear is designed for use with a 3/16-inch bore size, features a .104-inch face width, and uses a torsion spring of 302 stainless steel for anti-backlash control. The hub securing method is clamp type, with a 7 hub style code and a 4 bore code.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J144AP |
| Product Name | 120 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |