The S9714A-Z4J132AP is a 120-diametral pitch, 132-teeth, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, made from 303 stainless steel with a clamp-type hub and a 0.1873 inch (3/16 inch) bore. It has a pitch diameter of 1.1000 inches and an outer diameter of 1.117 inches. The gear features a 0.104-inch face width and uses a torsion spring of 302 stainless steel for backlash control. The hub style is clamp type, designated by code 4. The gear is anodized before cutting to enhance durability.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J132AP |
| Product Name | 120 DP, 132 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 132 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |