The S9714A-Z4J125AP is a 125-tooth, 120-pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, made of 303 stainless steel with a clamp-type hub and a 3/16-inch bore. It has a pitch diameter of 1.0417 inches and an outer diameter of 1.058 inches, with a face width of 0.104 inches. The hub uses a clamp design with a 0.104-inch diameter socket for set screws. The gear is anodized before cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J125AP |
| Product Name | 120 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 125 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |